HP logo

HP 11-inch Tablet Sleeve

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139263
Info modified on:
11 Sept 2024, 07:08:44
End of life date:
31 Aug 2024
Short summary description HP 11-inch Tablet Sleeve:

HP 11-inch Tablet Sleeve, Sleeve case, HP, 27,9 cm (11"), 130 g

Long summary description HP 11-inch Tablet Sleeve:

HP 11-inch Tablet Sleeve. Case type: Sleeve case, Brand compatibility: HP, Maximum screen size: 27,9 cm (11"). Weight: 130 g

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.