location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by - 15-ce011ne

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by - 15-ce011ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YD27EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015154148 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jan 2019
Product end of life date
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 year limited parts, labour, and carry-in service
Long product name HP OMEN by - 15-ce011ne :
The long product name of HP OMEN by - 15-ce011ne. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by Laptop 15-ce011ne 3YD27EA
More>>>
HP OMEN by - 15-ce011ne:
The official description of HP OMEN by - 15-ce011ne as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable gaming powerhouse
When the competition is relentless, greatness is achieved by those heroes who rise to the occasion. Equipped with powerful hardware and an aggressive design, the OMEN Laptop takes mobile performance seriously, letting you conquer any challenge in-game from just about anywhere.

Short summary description HP OMEN by - 15-ce011ne:
This short summary of the HP OMEN by - 15-ce011ne data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by - 15-ce011ne, NTSC, 45%

Long summary description HP OMEN by - 15-ce011ne:
This is an auto-generated long summary of HP OMEN by - 15-ce011ne based on the first three specs of the first five spec groups.

HP OMEN by - 15-ce011ne. RGB colour space: NTSC, Colour gamut: 45%

Go on, turn up the settings
Go on, turn up the settings

With this kind of power, they’ll be running scared. Includes an Intel® Core™ processor[1] and NVIDIA® graphics. And with high performance cooling in your arsenal, you’re ready to conquer even the most intensive AAA titles.

Every last detail. In your sights.
Every last detail. In your sights.

Command every keystroke on a Dragon Red backlit keyboard with highlighted WASD and 26-key rollover anti-ghosting, which helps ensure every keystroke is detected. With 1080p with 60 Hz refresh rate[2] display, combat with crystal clear views.

Upgrade. Expand. Evolve.
Upgrade. Expand. Evolve.

Level up to the latest hardware and make upgrading a breeze with single panel access to internals. 3 USB Type A ports, and an HDMI port lets you easily adapt to all the action.

7th Generation Intel® Core™ processor
7th Generation Intel® Core™ processor

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities. [6]

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Full HD IPS display
Full HD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [7]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows—only better. [5]

Display
RGB colour space
NTSC
Display
Colour gamut
45%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:45:36
Uk has collected 117 expert reviews for HP OMEN by - 15-ce011ne and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2020-02-23 23:45:36
For your money, the HP Omen 15 is one of the very best gaming laptop you can buy. An excellent performance, solid display and a long list of superb features make this laptop the full package for HD gaming. The HP Omen 15 is a mid-range gaming laptop that...
Good Super-speedy performance, Stylish and bang-up-to-date design, Loads of features including G-Sync and 144Hz display...
Bad Performance doesn't take advantage of 144Hz display, Disappointing battery life, Fans get irritatingly noisy...
Bottom line For the price, the HP Omen 15 is the one of the very best gaming laptops you can buy. An excellent performance, solid display and a long list of superb features make this laptop the full package for HD gaming...
90%
cgmagonline.com
Updated:
2020-02-23 23:45:36
HP is a well-known name in the computer and laptop world and their Omen line prides itself on providing a top-tier gaming experience. Their newest laptop, the Omen 15 feels very much like a new sports car, as it's flashy, impressive and held back a little...
Bottom line If you're looking to jumpstart your PC gaming experience with a device that also provides great media capabilities then the Omen by HP is definitely a great choice...
80%
goodgearguide.com.au
Updated:
2020-02-23 23:45:36
I'm torn over the HP Omen 15.Like the larger HP Omen 17 we reviewed (and heartily recommended) in late 2017, the Omen 15 isn't the flashiest notebook around, nor the fastest. It doesn't stand out from the wider crowd of gaming laptops with spectacular fea...
0%
expertreviews.co.uk
Updated:
2020-02-23 23:45:36
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
pcauthority.com.au
Updated:
2020-02-23 23:45:36
Republic of Gamers. Aorus. Alienware. And now we have another major manufacturer launching its own dedicated gaming brand, with HP making a serious push with its Omen range. It actually launched last year, but it's only this year that we've seen how serio...
Bottom line "For this price you're getting a whole lot of laptop – 120Hz display, G-Sync, excellent storage and more."...
83%
Digitaltrends.com
Updated:
2020-02-23 23:45:36
HP has been a player in the gaming notebook space for a few years now, with its Omen line hitting the market in 2014, returning the company to the space after something of a hiatus. The 2016 Omen 15 was the company's midrange entry, and it suffered a bit...
Good Solid build quality, Attractive design that avoids being garish, Competitive gaming performance, Quality 4K UHD display...
Bad Fans get very loud, Optional 4K panel can overwhelm GPU in games...
Bottom line Yes. The Omen 15 is a well-built, attractive, and fast midrange gaming machine that utilizes the latest GPU technology. Get it with the 4K UHD display, and you can use it for enjoying some high-quality Netflix binging. It makes for a powerful productivity...
80%
devontechsupport.com
Updated:
2020-02-23 23:45:36
The HP Omen lowers the barrier to entry for would-be PC gamers once again, but, if you were a fan of 2015 version, this isn't exactly the same laptop. Whereas the last HP Omen offered high-end style with a mid-range price and specs, the new 15-inch gamin...
Bottom line While the design of the new HP Omen is a little less than unique, the power it offers at its starting price makes it a compelling option for those looking to buy their first gaming laptop.Of course, there are much more attractive looking machines out ther...
0%
Disclaimer HP OMEN by - 15-ce011ne:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Full high-definition (FHD) content required to view FHD images. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[6] Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP and Intel® have not tested, and does not warranty, the operation of the processor beyond its specifications. HP and Intel® have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel® assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose.
[7] Full high-definition (FHD) content is required to view FHD images.