location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39.62 cm (15.6") Focus Topload

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39.62 cm (15.6") Focus Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9B50AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780904527 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 10:11:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Warranty: 1 year HP Commercial Guarantee
Long product name HP 39.62 cm (15.6") Focus Topload :
The long product name of HP 39.62 cm (15.6") Focus Topload. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.62 cm (15.6") Focus Topload
More>>>
HP 39.62 cm (15.6") Focus Topload:
The official description of HP 39.62 cm (15.6") Focus Topload as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Streamlined, lightweight, and ample storage – the HP 39.62 cm (15.6") Value Topload. Everyday necessities are easily organized and accessible within a distinctive outer vertical pocket, multiple internal organizer pockets, and dedicated pocket for laptops. Subdued fashion blended with essential practicality.

Short summary description HP 39.62 cm (15.6") Focus Topload:
This short summary of the HP 39.62 cm (15.6") Focus Topload data-sheet is auto-generated and uses the product title and the first six key specs.

HP 39.62 cm (15.6") Focus Topload, 39,6 cm (15.6"), 430 g

Long summary description HP 39.62 cm (15.6") Focus Topload:
This is an auto-generated long summary of HP 39.62 cm (15.6") Focus Topload based on the first three specs of the first five spec groups.

HP 39.62 cm (15.6") Focus Topload. Maximum screen size: 39,6 cm (15.6"). Weight: 430 g. Surface coloration: Monochromatic

A different approach to traditional design

Conveniently access the exterior vertical pocket to unveil a distinctive Steel Blue interior lining. Subdued colors throughout the contoured design deliver a professional appeal suitable for everyday use.

Appreciable quality

Made with durable materials for everyday use including weather resistant fabric, padding woven into side and back, detachable shoulder strap, and robust carrying handles.

Everything has its place

Pockets with purpose include a dedicated internal compartment for laptops up to 39.62 cm (15.6"), along with multiple organizer pockets for pens, cell phone, and accessories.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Product main colour *
Black
Country of origin
China
HP segment
Home
Weight & dimensions
Width
400 mm
Depth
280 mm
Weight & dimensions
Height
65 mm
Weight
430 g
Package width
402 mm
Package depth
282 mm
Package height
67 mm
Package weight
480 g
Other features
Handle(s)
Yes