HP Rechargeable MPP 2.0 Tilt Pen (Silver), Laptop, HP, Silver, 1 month(s), 10 g, 149,5 mm
HP Rechargeable MPP 2.0 Tilt Pen (Silver). Device compatibility: Laptop, Brand compatibility: HP, Product colour: Silver. Weight: 10 g, Width: 149,5 mm, Depth: 9,5 mm. Quantity per pack: 1 pc(s), Package width: 215 mm, Package depth: 92 mm