HP logo

HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78791
Info modified on:
25 Nov 2022, 10:14:57
Short summary description HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP 27q, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 2 ms, Black, Silver

Long summary description HP 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP 27q. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.