HP logo

HP ProBook 440 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77445
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProBook 440 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 440 G5, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP ProBook 440 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 440 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.