HP 290 G1, 3,6 GHz, Intel® Core™ i7, 16 GB, 128 GB, DVD Super Multi, Windows 10 Pro
HP 290 G1. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC