HP logo

HP Z240 Tower Intel® Xeon® E3 v6 E3-1225V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23831
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z240 Tower Intel® Xeon® E3 v6 E3-1225V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Mini Tower Workstation Black:

HP Z240 Tower, 3,3 GHz, Intel® Xeon® E3 v6, 32 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z240 Tower Intel® Xeon® E3 v6 E3-1225V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P600 Windows 10 Pro Mini Tower Workstation Black:

HP Z240 Tower. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1225V6. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.