HP logo

HP EliteDesk 705 G3 AMD PRO A12 PRO A12-8870 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101363
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP EliteDesk 705 G3 AMD PRO A12 PRO A12-8870 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3, 3,7 GHz, AMD PRO A12, 16 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD PRO A12 PRO A12-8870 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3. Processor frequency: 3,7 GHz, Processor family: AMD PRO A12, Processor model: PRO A12-8870. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.