HP logo

HP Intel Xeon W-2123 processor 3,6 GHz 8,25 MB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87328
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Intel Xeon W-2123 processor 3,6 GHz 8,25 MB:

HP Intel Xeon W-2123, Intel Xeon W, LGA 2066 (Socket R4), 14 nm, W-2123, 3,6 GHz, 64-bit

Long summary description HP Intel Xeon W-2123 processor 3,6 GHz 8,25 MB:

HP Intel Xeon W-2123. Processor family: Intel Xeon W, Processor socket: LGA 2066 (Socket R4), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 512 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 1S

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.