HP Intel Xeon W-2104, Intel Xeon W, LGA 2066 (Socket R4), 14 nm, W-2104, 3,2 GHz, 64-bit
HP Intel Xeon W-2104. Processor family: Intel Xeon W, Processor socket: LGA 2066 (Socket R4), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 512 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 1S