HP Laptop Slv Prot Rev 14 GRY/MVE, Sleeve case, 35,6 cm (14"), 160 g
HP Laptop Slv Prot Rev 14 GRY/MVE. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 160 g. Surface coloration: Monochromatic