HP Intel Xeon Platinum 8180, Intel® Xeon® Platinum, LGA 3647 (Socket P), 14 nm, 2,5 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable
HP Intel Xeon Platinum 8180. Processor family: Intel® Xeon® Platinum, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S8S