HP logo

HP Omen 800 Headset Wired Head-band Gaming Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207424
Info modified on:
14 Jun 2024, 09:01:47
Short summary description HP Omen 800 Headset Wired Head-band Gaming Black, Red:

HP Omen 800, Wired, Gaming, 20 - 20000 Hz, 430 g, Headset, Black, Red

Long summary description HP Omen 800 Headset Wired Head-band Gaming Black, Red:

HP Omen 800. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 430 g. Product colour: Black, Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.