HP logo

HP Lightweight 15.6 Laptop Sleeve

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120144
Info modified on:
14 Feb 2024, 04:28:57
End of life date:
01 Mar 2022
Short summary description HP Lightweight 15.6 Laptop Sleeve:

HP Lightweight 15.6 Laptop Sleeve, Sleeve case, 39,6 cm (15.6"), 280 g

Long summary description HP Lightweight 15.6 Laptop Sleeve:

HP Lightweight 15.6 Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 280 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.