HP logo

HP EliteDesk 705 G3 AMD PRO A10 PRO A10-8770E 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55727
Info modified on:
14 Mar 2024, 18:51:03
Short summary description HP EliteDesk 705 G3 AMD PRO A10 PRO A10-8770E 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 G3, 2,8 GHz, AMD PRO A10, PRO A10-8770E, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD PRO A10 PRO A10-8770E 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

HP EliteDesk 705 G3. Processor frequency: 2,8 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-8770E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.