HP logo

HP EliteDisplay E273q + B300 PC Mounting Bracket LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71396
Info modified on:
30 Dec 2024, 17:24:00
Short summary description HP EliteDisplay E273q + B300 PC Mounting Bracket LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver:

HP EliteDisplay E273q + B300 PC Mounting Bracket, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273q + B300 PC Mounting Bracket LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black, Silver:

HP EliteDisplay E273q + B300 PC Mounting Bracket. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.