HP logo

HP 0957-2262 power adapter/inverter Indoor 64 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72998
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP 0957-2262 power adapter/inverter Indoor 64 W Black:

HP 0957-2262, Indoor, 100-240 V, 50/60 Hz, 64 W, 32 V, AC-to-DC

Long summary description HP 0957-2262 power adapter/inverter Indoor 64 W Black:

HP 0957-2262. Power supply type: Indoor, Input voltage: 100-240 V, Input frequency: 50/60 Hz. AC outlets quantity: 1 AC outlet(s). Product colour: Black, Housing material: Plastic. Cables included: AC. Material: Plastic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.