Hotpoint logo

Hotpoint MSZ 801 DF side-by-side refrigerator Freestanding White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47261
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Hotpoint MSZ 801 DF side-by-side refrigerator Freestanding White:

Hotpoint MSZ 801 DF, Freestanding, White, N-ST, 546 L, 340 L, 5 kg/24h

Long summary description Hotpoint MSZ 801 DF side-by-side refrigerator Freestanding White:

Hotpoint MSZ 801 DF. Appliance placement: Freestanding, Product colour: White. Climate class: N-ST, Total gross capacity: 546 L. Fridge gross capacity: 340 L. Freezing capacity: 5 kg/24h, Storage time during power failure: 12 h, Freezer gross capacity: 206 L. Width: 902 mm, Depth: 750 mm, Height: 1774 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.