Hotpoint logo

Hotpoint LFF 8M132 X FR Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41384
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint LFF 8M132 X FR Freestanding 14 place settings:

Hotpoint LFF 8M132 X FR, Freestanding, Stainless steel, Stainless steel, Buttons, 14 place settings, 42 dB

Long summary description Hotpoint LFF 8M132 X FR Freestanding 14 place settings:

Hotpoint LFF 8M132 X FR. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Eco, Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 0,9 L, Energy consumption per cycle: 0,83 kWh, Power consumption (off): 0,5 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.