Hotpoint logo

Hotpoint LFF8M121 Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81301
Info modified on:
27 May 2024, 14:34:28
Short summary description Hotpoint LFF8M121 Freestanding 14 place settings:

Hotpoint LFF8M121, Freestanding, Silver, Silver, Buttons, 14 place settings, 41 dB

Long summary description Hotpoint LFF8M121 Freestanding 14 place settings:

Hotpoint LFF8M121. Appliance placement: Freestanding, Door colour: Silver, Control panel colour: Silver. Number of place settings: 14 place settings, Noise level: 41 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Normal, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,93 kWh, Power consumption (off): 0,5 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 265 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.