Hotpoint logo

Hotpoint LBE 88 washing machine Front-load 5 kg 800 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106640
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint LBE 88 washing machine Front-load 5 kg 800 RPM White:

Hotpoint LBE 88, Front-load, 5 kg, D, 800 RPM, 190 kWh, 11800 L

Long summary description Hotpoint LBE 88 washing machine Front-load 5 kg 800 RPM White:

Hotpoint LBE 88. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: D. Washing class: A. Maximum spin speed: 800 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 11800 L. Product colour: White. Width: 595 mm, Depth: 537 mm, Height: 900 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.