Hotpoint logo

Hotpoint RSG 925 JS EU washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47628
Info modified on:
27 May 2024, 12:42:37
Short summary description Hotpoint RSG 925 JS EU washing machine Front-load 9 kg 1200 RPM White:

Hotpoint RSG 925 JS EU, Front-load, 9 kg, B, 81 dB, 1200 RPM, 174 kWh

Long summary description Hotpoint RSG 925 JS EU washing machine Front-load 9 kg 1200 RPM White:

Hotpoint RSG 925 JS EU. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 11600 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.