Hotpoint E4D AAA X C, Freestanding, French door, Stainless steel, SN-T, 46 dB, 470 L
Hotpoint E4D AAA X C. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Climate class: SN-T, Noise level: 46 dB, Total gross capacity: 470 L. Fridge gross capacity: 314 L. Freezing capacity: 9 kg/24h, Storage time during power failure: 18 h, Freezer gross capacity: 156 L. Annual energy consumption: 295 kWh