Hotpoint ARM XXF 149 (EU) HA, Front-load, Freestanding, White, Left, Buttons, Rotary, 52 L
Hotpoint ARM XXF 149 (EU) HA. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Washing capacity: 7 kg. Door opening angle: 180°. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 96 L, Energy consumption washing per cycle: 1,25 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm