Hotpoint logo

Hotpoint HIE 2B19 UK Fully built-in 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18496
Info modified on:
04 Mar 2025, 15:37:27
Short summary description Hotpoint HIE 2B19 UK Fully built-in 13 place settings F:

Hotpoint HIE 2B19 UK, Fully built-in, Compact, Silver, Buttons, 1,3 m, 1,55 m

Long summary description Hotpoint HIE 2B19 UK Fully built-in 13 place settings F:

Hotpoint HIE 2B19 UK. Appliance placement: Fully built-in, Product size: Compact, Control panel colour: Silver. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package width: 625 mm, Package depth: 675 mm, Package height: 910 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.