Hotpoint HFC 3T232 WFG X UK, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 1,3 m
Hotpoint HFC 3T232 WFG X UK. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 85 kWh. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package weight: 49 kg