Hotpoint AQC8 2F7 TM1(EU), Freestanding, Front-load, Condensation, White, Buttons, Rotary, 180°
Hotpoint AQC8 2F7 TM1(EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: B, Cycle time: 224 min. Energy efficiency class: A++, Energy consumption: 1,99 kWh, Annual energy consumption: 236 kWh. Depth: 630 mm, Width: 595 mm, Height: 850 mm