Hotpoint logo

Hotpoint Maxi WMG 642 SK washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32469
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Maxi WMG 642 SK washing machine Front-load 6 kg 1400 RPM White:

Hotpoint Maxi WMG 642 SK, Front-load, 6 kg, B, 78 dB, 1400 RPM, 168 kWh

Long summary description Hotpoint Maxi WMG 642 SK washing machine Front-load 6 kg 1400 RPM White:

Hotpoint Maxi WMG 642 SK. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 168 kWh, Annual water consumption washing: 8643 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.