Hotpoint Shape 10 R/5, Tank (water storage), Vertical, 1200 W, 10 L, Solo boiler system, Indoor
Hotpoint Shape 10 R/5. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. AC input voltage: 230 V. Width: 357 mm, Depth: 261 mm, Height: 357 mm