Hoover logo

Hoover ROBO.COM3 RBC 050 robot vacuum 0,5 L Bagless Silver, Violet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58640
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover ROBO.COM3 RBC 050 robot vacuum 0,5 L Bagless Silver, Violet:

Hoover ROBO.COM3 RBC 050, Bagless, Silver, Violet, Other, LCD, 0,5 L, 60 dB

Long summary description Hoover ROBO.COM3 RBC 050 robot vacuum 0,5 L Bagless Silver, Violet:

Hoover ROBO.COM3 RBC 050. Dust container type: Bagless, Product colour: Silver, Violet, Shape: Other. Dust capacity (total): 0,5 L, Noise level: 60 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Charging time: 4 h. Diameter: 32,4 cm, Height: 67 mm, Weight: 2,37 kg. Package width: 455 mm, Package depth: 420 mm, Package height: 112 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.