Hoover logo

Hoover HVNP 4587 fridge-freezer Freestanding 395 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50741
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover HVNP 4587 fridge-freezer Freestanding 395 L Black:

Hoover HVNP 4587, 395 L, N-T, 4 kg/24h, Fresh zone compartment, Black

Long summary description Hoover HVNP 4587 fridge-freezer Freestanding 395 L Black:

Hoover HVNP 4587. Total net capacity: 395 L. Door hinge: Right. Climate class: N-T. Fridge net capacity: 307 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 88 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 354,05 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.