Hoover logo

Hoover HOC3250BI/1/E oven 65 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9916
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Hoover HOC3250BI/1/E oven 65 L Black:

Hoover HOC3250BI/1/E, Medium, Electric, 65 L, 65 L, Built-in, Black

Long summary description Hoover HOC3250BI/1/E oven 65 L Black:

Hoover HOC3250BI/1/E. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time. Energy consumption (conventional): 0,89 kWh, Energy consumption (forced convection): 0,78 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 59 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.