Hoover logo

Hoover DYN 9125 DZG washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30412
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN 9125 DZG washing machine Front-load 9 kg 1200 RPM White:

Hoover DYN 9125 DZG, Front-load, 9 kg, B, 79 dB, 1200 RPM, White

Long summary description Hoover DYN 9125 DZG washing machine Front-load 9 kg 1200 RPM White:

Hoover DYN 9125 DZG. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.