Hoover logo

Hoover AWDPD 4138LH/1-S+GA00210-IT washer dryer Freestanding Front-load White

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47970
Info modified on:
14 Mar 2024, 19:48:23
Short summary description Hoover AWDPD 4138LH/1-S+GA00210-IT washer dryer Freestanding Front-load White:

Hoover AWDPD 4138LH/1-S+GA00210-IT, Front-load, Freestanding, White, Right, Touch, LCD

Long summary description Hoover AWDPD 4138LH/1-S+GA00210-IT washer dryer Freestanding Front-load White:

Hoover AWDPD 4138LH/1-S+GA00210-IT. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 8 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy efficiency scale: A+++ to D, Energy consumption washing per cycle: 1,69 kWh, Energy consumption washing & drying per cycle: 8,84 kWh. Depth: 665 mm, Width: 600 mm, Height: 840 mm. Washing class: A, Annual water consumption washing: 15000 L, Annual water consumption washing & drying: 32000 L

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.