Hoover logo

Hoover DV 1126/1 Stick vacuum HEPA, Micro Dust bag 1,8 L 1100 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63897
Info modified on:
16 Feb 2024, 17:13:35
Short summary description Hoover DV 1126/1 Stick vacuum HEPA, Micro Dust bag 1,8 L 1100 W Black:

Hoover DV 1126/1, Stick vacuum, Dust bag, Black, 1,8 L, HEPA, Micro, Filtering

Long summary description Hoover DV 1126/1 Stick vacuum HEPA, Micro Dust bag 1,8 L 1100 W Black:

Hoover DV 1126/1. Product type: Stick vacuum, Dust container type: Dust bag, Product colour: Black. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Cleaning surfaces: Carpet, Hard floor. Maximum input power: 1100 W. Width: 154 mm, Depth: 250 mm, Height: 1210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.