Hoover logo

Hoover Jazz SM18DL4 011 handheld vacuum Black, Transparent Bagless

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13822
Info modified on:
28 Feb 2023, 15:14:07
Short summary description Hoover Jazz SM18DL4 011 handheld vacuum Black, Transparent Bagless:

Hoover Jazz SM18DL4 011, Dry, Micro, Bagless, Black, Transparent, 0,5 L, Rubber

Long summary description Hoover Jazz SM18DL4 011 handheld vacuum Black, Transparent Bagless:

Hoover Jazz SM18DL4 011. Cleaning type: Dry, Vacuum air filtering: Micro. Dust container type: Bagless, Product colour: Black, Transparent, Dirt capacity dry: 0,5 L. Runtime: 20 min, Charging time: 4 h, Battery voltage: 18 V. Brand-specific features: ADC Technology. Width: 121 mm, Depth: 161 mm, Height: 400 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.