Hoover logo

Hoover HANDY PLUS SP 48 WB6 handheld vacuum Blue, Silver Bagless

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56433
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover HANDY PLUS SP 48 WB6 handheld vacuum Blue, Silver Bagless:

Hoover HANDY PLUS SP 48 WB6, Dry&wet, Bagless, Blue, Silver, 0,2 L, 0,1 L, 14 min

Long summary description Hoover HANDY PLUS SP 48 WB6 handheld vacuum Blue, Silver Bagless:

Hoover HANDY PLUS SP 48 WB6. Cleaning type: Dry&wet. Dust container type: Bagless, Product colour: Blue, Silver, Dirt capacity dry: 0,2 L. Runtime: 14 min, Battery voltage: 1,2 V, Battery type: AA. Weight: 700 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.