Hoover logo

Hoover DYM 862X/T Freestanding 16 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65844
Info modified on:
27 May 2024, 12:34:42
Short summary description Hoover DYM 862X/T Freestanding 16 place settings:

Hoover DYM 862X/T, Freestanding, Stainless steel, Stainless steel, Touch, Basket, 16 place settings

Long summary description Hoover DYM 862X/T Freestanding 16 place settings:

Hoover DYM 862X/T. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 16 place settings, Noise level: 43 dB, Dishwashing programs: Eco. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,95 kWh, Power consumption (off): 0,45 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package weight: 43,7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.