Hoover logo

Hoover GHLC H8A2DE-84 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38681
Info modified on:
17 Oct 2024, 14:58:16
Short summary description Hoover GHLC H8A2DE-84 tumble dryer Freestanding Front-load 8 kg A++ White:

Hoover GHLC H8A2DE-84, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Hoover GHLC H8A2DE-84 tumble dryer Freestanding Front-load 8 kg A++ White:

Hoover GHLC H8A2DE-84. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,94 kWh, Annual energy consumption: 236 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.