Hoover logo

Hoover VTH 980 NA2T tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63778
Info modified on:
13 Nov 2024, 17:49:59
Short summary description Hoover VTH 980 NA2T tumble dryer Freestanding Front-load 8 kg A++ White:

Hoover VTH 980 NA2T, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Hoover VTH 980 NA2T tumble dryer Freestanding Front-load 8 kg A++ White:

Hoover VTH 980 NA2T. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Quick, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,95 kWh, Annual energy consumption: 236 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.