Hoover H-WASH 300 LITE H3WS495TACE/1-80, Front-load, 9 kg, B, 79 dB, 1400 RPM, C
Hoover H-WASH 300 LITE H3WS495TACE/1-80. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 79 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm. Energy efficiency class: C