Hoover logo

Hoover DYNAMIC NEXT washer dryer Built-in Front-load Chrome, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9025
Info modified on:
07 Dec 2021, 09:48:08
Short summary description Hoover DYNAMIC NEXT washer dryer Built-in Front-load Chrome, White:

Hoover DYNAMIC NEXT, Front-load, Built-in, Chrome, White, Left, Rotary, Touch, 6 kg

Long summary description Hoover DYNAMIC NEXT washer dryer Built-in Front-load Chrome, White:

Hoover DYNAMIC NEXT. Loading type: Front-load, Appliance placement: Built-in, Product colour: Chrome, White. Drying capacity: 6 kg, Maximum spin speed: 1500 RPM, Spin-drying class: A. Water consumption washing per cycle: 13000 L, Water consumption washing & drying per cycle: 27000 L, Energy efficiency scale: A to G. Energy efficiency class (old): A. Depth: 600 mm, Width: 600 mm, Weight: 65 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.