Hoover logo

Hoover DYN 10146 P8 washing machine Front-load 10 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42832
Info modified on:
27 May 2024, 12:20:51
Short summary description Hoover DYN 10146 P8 washing machine Front-load 10 kg 1400 RPM White:

Hoover DYN 10146 P8, Front-load, 10 kg, A, 79 dB, 1400 RPM, 192 kWh

Long summary description Hoover DYN 10146 P8 washing machine Front-load 10 kg 1400 RPM White:

Hoover DYN 10146 P8. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 12900 L. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.