HKS Brillant-L, 5 m, 2,81 m, 16:9, Matte White, White
HKS Brillant-L. Viewable screen width (W): 5 m, Viewable screen height (H): 2,81 m, Native aspect ratio: 16:9, Screen surface: Matte White. Product colour: White