Hisense logo

Hisense RS694N4TC2 side-by-side refrigerator Freestanding 562 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55333
Info modified on:
27 May 2024, 14:59:29
Short summary description Hisense RS694N4TC2 side-by-side refrigerator Freestanding 562 L F Stainless steel:

Hisense RS694N4TC2, Freestanding, American door, Stainless steel, Touch, LED, Tempered glass

Long summary description Hisense RS694N4TC2 side-by-side refrigerator Freestanding 562 L F Stainless steel:

Hisense RS694N4TC2. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 562 L, Climate class: ST-T, Noise emission class: D. Fridge net capacity: 371 L, Lamp type: LED. Freezer net capacity: 191 L, Freezer position: Side-placed, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 404 kWh, Energy efficiency scale: A to G

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.