Hisense logo

Hisense RR220D4ARF combi-fridge Freestanding 165 L F Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24989
Info modified on:
27 May 2024, 14:45:26
Short summary description Hisense RR220D4ARF combi-fridge Freestanding 165 L F Red:

Hisense RR220D4ARF, 165 L, Freestanding, F, 40 dB, N-ST, 2 kg/24h

Long summary description Hisense RR220D4ARF combi-fridge Freestanding 165 L F Red:

Hisense RR220D4ARF. Appliance placement: Freestanding, Product colour: Red, Door hinge: Right. Total net capacity: 165 L, Climate class: N-ST, Noise emission class: C. Fridge net capacity: 150 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Cord length: 2 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.