Hisense RQ5P470SAFE, Freestanding, Multi door, Black, Touch, LED, R600a
Hisense RQ5P470SAFE. Appliance placement: Freestanding, Product design: Multi door, Product colour: Black. Total net capacity: 483 L, Noise level: 37 dB. Fridge net capacity: 304 L. Freezer net capacity: 179 L, Freezer position: Bottom-placed, Star rating: 4*. Energy efficiency class: E, Connected load: 145 W, AC input voltage: 220 - 240 V