Hisense logo

Hisense RB403N4AC2 fridge-freezer Freestanding 326 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22030
Info modified on:
26 Feb 2021, 15:59:58
Short summary description Hisense RB403N4AC2 fridge-freezer Freestanding 326 L Stainless steel:

Hisense RB403N4AC2, 326 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hisense RB403N4AC2 fridge-freezer Freestanding 326 L Stainless steel:

Hisense RB403N4AC2. Total net capacity: 326 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 233 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 93 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 245 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.