Hisense logo

Hisense 65XT880 165,1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Silver 24 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71195
Info modified on:
11 Oct 2024, 15:58:57
Short summary description Hisense 65XT880 165,1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Silver 24 W:

Hisense 65XT880, 165,1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 350 cd/m²

Long summary description Hisense 65XT880 165,1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Silver 24 W:

Hisense 65XT880. Display diagonal: 165,1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver. Teletext: 1000 pages. RMS rated power: 24 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.